MISUMI USA Single Axis Actuator, Cover Type LX15

Description
Single Axis Actuator compact structure is achieved thru integration of ball screw, slide guide and support unit. This high precision product has short lead time and can drastically save your design and assembly time.
Description
Single Axis Actuator compact structure is achieved thru integration of ball screw, slide guide and support unit. This high precision product has short lead time and can drastically save your design and assembly time.
Datasheet
Datasheet Summary
Powered by GS/AI

The Single Axis Actuator LX15 from MISUMI USA features a compact design that integrates a ball screw, slide guide, and support unit. It has a total mass of 0.13 kg per 100 mm of rail length and is suitable for various applications requiring precise linear motion. The actuator supports a maximum dynamic load rating of 2072 N and a static load rating of 3701 N. It is designed to handle allowable moments in all three directions, with a maximum pitch moment of 13 N¬?m, yaw moment of 13 N¬?m, and roll moment of 41 N¬?m. The actuator is constructed from stainless steel and features low-temperature black chrome plating for enhanced durability. The effective stroke is indicated with a margin of 2.5 mm from each end, making it suitable for applications that require precise positioning.

Datasheet Summary
Powered by GS/AI

The Single Axis Actuator LX15 from MISUMI USA features a compact design that integrates a ball screw, slide guide, and support unit. It has a total mass of 0.13 kg per 100 mm of rail length and is suitable for various applications requiring precise linear motion. The actuator supports a maximum dynamic load rating of 2072 N and a static load rating of 3701 N. It is designed to handle allowable moments in all three directions, with a maximum pitch moment of 13 N¬?m, yaw moment of 13 N¬?m, and roll moment of 41 N¬?m. The actuator is constructed from stainless steel and features low-temperature black chrome plating for enhanced durability. The effective stroke is indicated with a margin of 2.5 mm from each end, making it suitable for applications that require precise positioning.

Suppliers

Company
Product
Description
Supplier Links
Single Axis Actuator, Cover Type - LX15 - MISUMI USA
Schaumburg, IL, United States
Single Axis Actuator, Cover Type
LX15
Single Axis Actuator, Cover Type LX15
Single Axis Actuator compact structure is achieved thru integration of ball screw, slide guide and support unit. This high precision product has short lead time and can drastically save your design and assembly time.

Single Axis Actuator compact structure is achieved thru integration of ball screw, slide guide and support unit. This high precision product has short lead time and can drastically save your design and assembly time.

Supplier's Site Datasheet
Single Axis Actuator, Standard Type - LX15 - MISUMI USA
Schaumburg, IL, United States
Single Axis Actuator, Standard Type
LX15
Single Axis Actuator, Standard Type LX15
Single Axis Actuator compact structure is achieved thru integration of ball screw, slide guide and support unit. This high precision product has short lead time and can drastically save your design and assembly time.

Single Axis Actuator compact structure is achieved thru integration of ball screw, slide guide and support unit. This high precision product has short lead time and can drastically save your design and assembly time.

Supplier's Site Datasheet

Technical Specifications

  MISUMI USA MISUMI USA
Product Category Linear Actuators Linear Actuators
Product Number LX15 LX15
Product Name Single Axis Actuator, Cover Type Single Axis Actuator, Standard Type
Device Type Rodless Rodless
Actuation Type Electrical Electrical
Stroke or X-Axis Travel 26.9 to 152 inch (683 to 3858 mm) 26.9 to 144 inch (683 to 3655 mm)
Rated Speed 330 in/sec (503 m/min) 330 in/sec (503 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 108 lbs (48.83 kg)
Drive Type Ball Screw
View Details
LA5 Series Linear Actuators - MMP LA5-12V-20-A-100 - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 3.5 inch (88.9 mm)
Rated Speed 0.5600 in/sec (0.8534 m/min)
Rated Force 562 lbs (255 kg)
View Details
STEPPER LINEAR ACTUATOR - 35 Series Size 14 (48mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Motorized Actuator, NSA12, CONEX-PP Integrated Controller, Vacuum - CONEX-NSA12V6 - Newport MKS
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.4331 inch (11 mm)
Rated Speed 0.0177 in/sec (0.0270 m/min)
View Details