MISUMI USA Bushing LMKW10

Description
LINEAR BUSHING, COMPACT, SHORT, STRAIGHT TYPE, 55 MM LENGTH,17 MM OUTER DIAMETER, 10 MM SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BUSHING, COMPACT, SHORT, STRAIGHT TYPE, 55 MM LENGTH,17 MM OUTER DIAMETER, 10 MM SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 121035257 - Radwell International
Willingboro, NJ, United States
Bushing
121035257
Bushing 121035257
LINEAR BUSHING, COMPACT, SHORT, STRAIGHT TYPE, 55 MM LENGTH,17 MM OUTER DIAMETER, 10 MM SHAFT. FREE 2 YEAR RADWELL WARRANTY

LINEAR BUSHING, COMPACT, SHORT, STRAIGHT TYPE, 55 MM LENGTH,17 MM OUTER DIAMETER, 10 MM SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 121035257
Product Name Bushing
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-1-7/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.8750 inch (47.62 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 13560DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 5.3125 to 5.3150 inch (134.94 to 135.00 mm)
View Details
Guide Roller Bushings Concentric - B-4XL - Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.5630 inch (14.30 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3130 inch (7.95 mm)
View Details