MISUMI USA Bearing LMK8

Description
LINEAR BALL BEARING, SINGLE OR DOUBLE, COMPACT, 2MM SMALLER OUTER DIAMETER THAN STANDARD TYPE, STRAIGHT, LINEAR MOTION, 52100 BEARING STEEL EQUIVALENT, 8MM SHAFT, NO OUTER CYLINDER SURFACE FINISH, 235 N DYNAMIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BALL BEARING, SINGLE OR DOUBLE, COMPACT, 2MM SMALLER OUTER DIAMETER THAN STANDARD TYPE, STRAIGHT, LINEAR MOTION, 52100 BEARING STEEL EQUIVALENT, 8MM SHAFT, NO OUTER CYLINDER SURFACE FINISH, 235 N DYNAMIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 119257098 - Radwell International
Willingboro, NJ, United States
Bearing
119257098
Bearing 119257098
LINEAR BALL BEARING, SINGLE OR DOUBLE, COMPACT, 2MM SMALLER OUTER DIAMETER THAN STANDARD TYPE, STRAIGHT, LINEAR MOTION, 52100 BEARING STEEL EQUIVALENT, 8MM SHAFT, NO OUTER CYLINDER SURFACE FINISH, 235 N DYNAMIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY

LINEAR BALL BEARING, SINGLE OR DOUBLE, COMPACT, 2MM SMALLER OUTER DIAMETER THAN STANDARD TYPE, STRAIGHT, LINEAR MOTION, 52100 BEARING STEEL EQUIVALENT, 8MM SHAFT, NO OUTER CYLINDER SURFACE FINISH, 235 N DYNAMIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 119257098
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS3725M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-50 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
View Details