MISUMI USA Bushing LHISWM16

Description
FLANGED LINEAR BUSHING, 16 MM SHAFT, 45MM OD. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGED LINEAR BUSHING, 16 MM SHAFT, 45MM OD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 168649518 - Radwell International
Willingboro, NJ, United States
Bushing
168649518
Bushing 168649518
FLANGED LINEAR BUSHING, 16 MM SHAFT, 45MM OD. FREE 2 YEAR RADWELL WARRANTY

FLANGED LINEAR BUSHING, 16 MM SHAFT, 45MM OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 168649518
Product Name Bushing
Bushing Type Flanged
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Bonded Bushes - 1893201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing ID 0.3937 inch (10.00 mm)
Bearing OD 1.1811 inch (30.00 mm)
View Details
Solid Polymer High Precision Plain Bearings - 1008 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.3937 inch (10.00 mm)
View Details
Open/Closed Bushings - OCB-625-7 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4530 inch (11.51 mm)
View Details