MISUMI USA Bushing LHIRD6G

Description
LINEAR BUSHING, FLANGE TYPE, OVERALL LENGTH L (MM) 29, NO SURFACE TREATMENT, OUTER DIAMETER 12, STANDARD STYLE, INSCRIBED CIRCLE 6, DOUBLE BALL RECIRCULATING TYPE, BASIC LOAD RATING DYNAMIC LOAD 226, ROHS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BUSHING, FLANGE TYPE, OVERALL LENGTH L (MM) 29, NO SURFACE TREATMENT, OUTER DIAMETER 12, STANDARD STYLE, INSCRIBED CIRCLE 6, DOUBLE BALL RECIRCULATING TYPE, BASIC LOAD RATING DYNAMIC LOAD 226, ROHS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 175907100 - Radwell International
Willingboro, NJ, United States
Bushing
175907100
Bushing 175907100
LINEAR BUSHING, FLANGE TYPE, OVERALL LENGTH L (MM) 29, NO SURFACE TREATMENT, OUTER DIAMETER 12, STANDARD STYLE, INSCRIBED CIRCLE 6, DOUBLE BALL RECIRCULATING TYPE, BASIC LOAD RATING DYNAMIC LOAD 226, ROHS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BUSHING, FLANGE TYPE, OVERALL LENGTH L (MM) 29, NO SURFACE TREATMENT, OUTER DIAMETER 12, STANDARD STYLE, INSCRIBED CIRCLE 6, DOUBLE BALL RECIRCULATING TYPE, BASIC LOAD RATING DYNAMIC LOAD 226, ROHS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 175907100
Product Name Bushing
Bushing Type Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Taper Lock Bushes - 184000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 1.1024 inch (28.00 mm)
Bearing OD 2.7559 inch (70.00 mm)
View Details
Snap Bushings - SB-500-6 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3910 inch (9.93 mm)
View Details
IRR: Inner Ring Races - IRR-2-7/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.4375 inch (61.91 mm)
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details