MISUMI USA Shaft Coupling CPSWN65-24-22

Description
SHAFT COUPLING 22 X 24MM. FREE 2 YEAR RADWELL WARRANTY
Description
SHAFT COUPLING 22 X 24MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 43614668 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
43614668
Shaft Coupling 43614668
SHAFT COUPLING 22 X 24MM. FREE 2 YEAR RADWELL WARRANTY

SHAFT COUPLING 22 X 24MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 43614668
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
4mm BoreS, 19mm OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING - S51FCZM040040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric Design Arrangement
Bore 1 0.1575 inch (4 mm)
O.D. 0.5512 inch (14 mm)
View Details
CPX2:Two-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Material Stainless Steel
Units English Design Arrangement
View Details