MISUMI USA Pillow Block/Bearing Housing BGCR6006ZZ

Description
BEARINGS WITH HOUSINGS, DIRECT MOUNT, STANDARD WITH PILOT, RETAINED,. FREE 2 YEAR RADWELL WARRANTY
Description
BEARINGS WITH HOUSINGS, DIRECT MOUNT, STANDARD WITH PILOT, RETAINED,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 121315697 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
121315697
Pillow Block/Bearing Housing 121315697
BEARINGS WITH HOUSINGS, DIRECT MOUNT, STANDARD WITH PILOT, RETAINED,. FREE 2 YEAR RADWELL WARRANTY

BEARINGS WITH HOUSINGS, DIRECT MOUNT, STANDARD WITH PILOT, RETAINED,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 121315697
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details
1/2 in. ID, 3.39 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-204-1/2 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
Bearing Stainless Steel
View Details
Plain Type Pillow Block Bearing, 10mm - 80UP-10 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details