MISUMI USA Bushing 70B-3540

Description
BUSHING, DRYMET ST BUSHING, POLYACETAL MULTI-LAYER, 70B SERIES, MOUNTING SHAFT FITS; H7, MOUNTING HOLEFITS: H7, STRAIGHT TYPE, 39 MM OUTER DIAMETER, 35 INNER DIAMETER, 40 MM LENGTH, MAX ALLOWABLE VELOCITY V(M/S): 1.15, UNLUBRICATED. FREE 2 YEAR RADWELL WARRANTY
Description
BUSHING, DRYMET ST BUSHING, POLYACETAL MULTI-LAYER, 70B SERIES, MOUNTING SHAFT FITS; H7, MOUNTING HOLEFITS: H7, STRAIGHT TYPE, 39 MM OUTER DIAMETER, 35 INNER DIAMETER, 40 MM LENGTH, MAX ALLOWABLE VELOCITY V(M/S): 1.15, UNLUBRICATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 210934282 - Radwell International
Willingboro, NJ, United States
Bushing
210934282
Bushing 210934282
BUSHING, DRYMET ST BUSHING, POLYACETAL MULTI-LAYER, 70B SERIES, MOUNTING SHAFT FITS; H7, MOUNTING HOLEFITS: H7, STRAIGHT TYPE, 39 MM OUTER DIAMETER, 35 INNER DIAMETER, 40 MM LENGTH, MAX ALLOWABLE VELOCITY V(M/S): 1.15, UNLUBRICATED. FREE 2 YEAR RADWELL WARRANTY

BUSHING, DRYMET ST BUSHING, POLYACETAL MULTI-LAYER, 70B SERIES, MOUNTING SHAFT FITS; H7, MOUNTING HOLEFITS: H7, STRAIGHT TYPE, 39 MM OUTER DIAMETER, 35 INNER DIAMETER, 40 MM LENGTH, MAX ALLOWABLE VELOCITY V(M/S): 1.15, UNLUBRICATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 210934282
Product Name Bushing
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

HPF™ PTFE Tape Liner with Fiberglass Bearing - 08G HPF - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Woven Cloth Laminate with Epoxy Resin
View Details
Plain Bushes - 528287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.5906 inch (15.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.753
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7530 inch (19.13 mm)
View Details