RAC3WP-45/LS-14A -- SPEAKER
MISCO
Speaker
RAC3WP-45/LS-14A
Description
Key Features:
3.0" (77 Mm), 45 Ohm
Voice Range, 4 Watt, Ferrite Magnet
Red Acrylic Treated Cloth Cone
Ro Hs Compliant;
Description
Key Features:
3.0" (77 Mm), 45 Ohm
Voice Range, 4 Watt, Ferrite Magnet
Red Acrylic Treated Cloth Cone
Ro Hs Compliant;
Datasheet
Suppliers
Key Features:
3.0" (77 Mm), 45 Ohm
Voice Range, 4 Watt, Ferrite Magnet
Red Acrylic Treated Cloth Cone
Ro Hs Compliant;
Key Features:
- 3.0" (77 Mm), 45 Ohm
- Voice Range, 4 Watt, Ferrite Magnet
- Red Acrylic Treated Cloth Cone
- Ro Hs Compliant;
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
RAC3WP-45/LS-14A |
|
Product Name
|
Speaker |
|
Nominal Power
|
4 watts
|
|
Impedance
|
45 ohms
|
|
Sensitivity
|
78 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
122 dB
Nominal Power
30 watts
View Details
Hangzhou Crysound Electronics Co., Ltd.
Maximum Power
38 watts
Impedance
8 ohms
Frequency Response
100 to 18000 Hz
View Details
Nominal Power
3 watts
Impedance
8 ohms
Sensitivity
85 dB
View Details