MISCO Speaker OC12W-8A

Description
Key Features: 12" (304mm), 8 Ohm Woofer, 100 Watts Ferrite Magnet, Black Talc Filled Polypropylene Cone With Natural Rubber Surround;
Datasheet
Description
Key Features: 12" (304mm), 8 Ohm Woofer, 100 Watts Ferrite Magnet, Black Talc Filled Polypropylene Cone With Natural Rubber Surround;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - OC12W-8A - MISCO
Minneapolis, MN, USA
Speaker
OC12W-8A
Speaker OC12W-8A
Key Features: 12" (304mm), 8 Ohm Woofer, 100 Watts Ferrite Magnet, Black Talc Filled Polypropylene Cone With Natural Rubber Surround;

Key Features:

  • 12" (304mm), 8 Ohm
  • Woofer, 100 Watts
  • Ferrite Magnet, Black Talc Filled Polypropylene Cone With Natural Rubber Surround;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number OC12W-8A
Product Name Speaker
Nominal Power 100 watts
Impedance 8 ohms
Sensitivity 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 6284529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
TW5 13.5-inch Subwoofer Driver (600 W, 3 Ω) - 13TW5-3 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 3 ohms
Size 13.50 inch (343 mm)
View Details
Car Audio, Full Range Speaker - SPZ60 - Boston Acoustics, Inc.
Specs
Nominal Power 150 watts
Impedance 3 ohms
Sensitivity 90 dB
View Details