Minka Group 6644A-156-PL 4 Light Bath 6644A-156-PL

Description
March; 4-13W 120V LVS Electronic; Noble Bronze; Etched Marble Glass; 33 1/2 W x 10 1/2 H x 7 1/4" Ext.
Description
March; 4-13W 120V LVS Electronic; Noble Bronze; Etched Marble Glass; 33 1/2 W x 10 1/2 H x 7 1/4" Ext.

Suppliers

Company
Product
Description
Supplier Links
6644A-156-PL 4 Light Bath - 6644A-156-PL - Minka Group
Corona, CA, USA
6644A-156-PL 4 Light Bath
6644A-156-PL
6644A-156-PL 4 Light Bath 6644A-156-PL
March; 4-13W 120V LVS Electronic; Noble Bronze; Etched Marble Glass; 33 1/2 W x 10 1/2 H x 7 1/4" Ext.

March; 4-13W 120V LVS Electronic; Noble Bronze; Etched Marble Glass; 33 1/2 W x 10 1/2 H x 7 1/4" Ext.

Supplier's Site

Technical Specifications

  Minka Group
Product Category Lighting Fixtures
Product Number 6644A-156-PL
Product Name 6644A-156-PL 4 Light Bath
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1884155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details