Minka Group 6642A-156-PL 2 Light Bath Bar 6642A-156-PL

Description
March; 2-13W 120V LVS Electronic; Noble Bronze; Etched Marble Glass; 10 W x 10 1/4 H x 7 1/4" Ext.
Description
March; 2-13W 120V LVS Electronic; Noble Bronze; Etched Marble Glass; 10 W x 10 1/4 H x 7 1/4" Ext.

Suppliers

Company
Product
Description
Supplier Links
6642A-156-PL 2 Light Bath Bar - 6642A-156-PL - Minka Group
Corona, CA, USA
6642A-156-PL 2 Light Bath Bar
6642A-156-PL
6642A-156-PL 2 Light Bath Bar 6642A-156-PL
March; 2-13W 120V LVS Electronic; Noble Bronze; Etched Marble Glass; 10 W x 10 1/4 H x 7 1/4" Ext.

March; 2-13W 120V LVS Electronic; Noble Bronze; Etched Marble Glass; 10 W x 10 1/4 H x 7 1/4" Ext.

Supplier's Site

Technical Specifications

  Minka Group
Product Category Lighting Fixtures
Product Number 6642A-156-PL
Product Name 6642A-156-PL 2 Light Bath Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details