Minka Group 6641A-156-PL 1 Light Bath Bar 6641A-156-PL

Description
March; 1-13 W Spiral G24q-1 4 Pin; Noble Bronze; Etched Marble Glass; 5 3/4 W x 18 H x 6 3/4" Ext.
Description
March; 1-13 W Spiral G24q-1 4 Pin; Noble Bronze; Etched Marble Glass; 5 3/4 W x 18 H x 6 3/4" Ext.

Suppliers

Company
Product
Description
Supplier Links
6641A-156-PL 1 Light Bath Bar - 6641A-156-PL - Minka Group
Corona, CA, USA
6641A-156-PL 1 Light Bath Bar
6641A-156-PL
6641A-156-PL 1 Light Bath Bar 6641A-156-PL
March; 1-13 W Spiral G24q-1 4 Pin; Noble Bronze; Etched Marble Glass; 5 3/4 W x 18 H x 6 3/4" Ext.

March; 1-13 W Spiral G24q-1 4 Pin; Noble Bronze; Etched Marble Glass; 5 3/4 W x 18 H x 6 3/4" Ext.

Supplier's Site

Technical Specifications

  Minka Group
Product Category Lighting Fixtures
Product Number 6641A-156-PL
Product Name 6641A-156-PL 1 Light Bath Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details