Minka Group 1648A-156-PL 9 Light Chandelier 1648A-156-PL

Description
March; 9-13W 120V LVS Electronic; Noble Bronze; Etched Marble Glass; 28 1/2 W x 32 H
Description
March; 9-13W 120V LVS Electronic; Noble Bronze; Etched Marble Glass; 28 1/2 W x 32 H

Suppliers

Company
Product
Description
Supplier Links
1648A-156-PL 9 Light Chandelier - 1648A-156-PL - Minka Group
Corona, CA, USA
1648A-156-PL 9 Light Chandelier
1648A-156-PL
1648A-156-PL 9 Light Chandelier 1648A-156-PL
March; 9-13W 120V LVS Electronic; Noble Bronze; Etched Marble Glass; 28 1/2 W x 32 H

March; 9-13W 120V LVS Electronic; Noble Bronze; Etched Marble Glass; 28 1/2 W x 32 H

Supplier's Site

Technical Specifications

  Minka Group
Product Category Lighting Fixtures
Product Number 1648A-156-PL
Product Name 1648A-156-PL 9 Light Chandelier
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details