Mini Motor USA Inc. Gear Motor ACE160P2

Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 220 VOLTS, 60 HZ, 0.65 AMPS, 72 WATT, 21 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 220 VOLTS, 60 HZ, 0.65 AMPS, 72 WATT, 21 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 226105055 - Radwell International
Willingboro, NJ, United States
Gear Motor
226105055
Gear Motor 226105055
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 220 VOLTS, 60 HZ, 0.65 AMPS, 72 WATT, 21 RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 220 VOLTS, 60 HZ, 0.65 AMPS, 72 WATT, 21 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 226105055
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Gear Motor - YHD-20RGM130-202K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
 - PGM.WH50CL-25-13180 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0268 HP
View Details
Stepper Motor - Hansen Series 123-1 Size 23 Step Motor - ElectroCraft
Specs
Motor Type Stepper Motor
AC Voltage & Frequency 24 to 240V; 208-230/240V 60Hz
Standard DC Voltage 12V; 24V
View Details