MINI-CIRCUITS
ZX75-23-S+ -- RF AND WIRELESS - RF MULTIPLEXERS
Mini-Circuits
RF and Wireless - RF Multiplexers
ZX75-23-S+
Description
LUMPED LC DIPLEXER
-
Shenzhen Shengyu Electronics Technology Limited
Description
LUMPED LC DIPLEXER
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ZX75-23-S+ |
|
Product Name
|
RF and Wireless - RF Multiplexers |
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
6500 to 8000 MHz
Data Rate
62400 kbps
View Details
Device Type
Receiver
Features
RoHS
Supply Voltage
3.6V; Other; 1.9V ~ 3.6V
View Details
2 suppliers
Device Type
Receiver
Operating Frequency
0.5200 to 108 MHz
Bias Current
130 mA
View Details