Mini-Circuits 500MHZ 12GHZ Rf Amplifier ZX60-123LN-S+

Description
IC RF AMP LTE 500MHZ-12GHZ SMA Product overview: ZX60-123LN-S+ from Mini-Circuits is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ, 12GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 500MHZ, 12GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ZX60-123LN-S+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC RF AMP LTE 500MHZ-12GHZ SMA Product overview: ZX60-123LN-S+ from Mini-Circuits is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ, 12GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 500MHZ, 12GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ZX60-123LN-S+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZX60-123LN-S+ is an ultra-wideband low noise amplifier designed for applications requiring high performance across a frequency range of 0.5 to 12 GHz. It features a flat gain of 17 ±2.4 dB, a low noise figure of 2.4 dB, and a high third-order intercept point (IP3) of +28 dBm, making it suitable for sensitive receiver applications in WiFi, WLAN, UMTS, LTE, WiMAX, S-band radar, and C-band satellite communications. This amplifier operates on a single 12V supply and has a compact unibody construction with SMA connectors, ensuring reliability in challenging environments. The device is rated for a maximum input power of +23 dBm for short durations and +8 dBm for continuous operation, with an operating temperature range of -40°C to 85°C. The ZX60-123LN-S+ is a viable option for engineers looking for a robust amplifier that combines low noise and high dynamic range in a small form factor.

Datasheet Summary
Powered by GS/AI

The ZX60-123LN-S+ is an ultra-wideband low noise amplifier designed for applications requiring high performance across a frequency range of 0.5 to 12 GHz. It features a flat gain of 17 ±2.4 dB, a low noise figure of 2.4 dB, and a high third-order intercept point (IP3) of +28 dBm, making it suitable for sensitive receiver applications in WiFi, WLAN, UMTS, LTE, WiMAX, S-band radar, and C-band satellite communications. This amplifier operates on a single 12V supply and has a compact unibody construction with SMA connectors, ensuring reliability in challenging environments. The device is rated for a maximum input power of +23 dBm for short durations and +8 dBm for continuous operation, with an operating temperature range of -40°C to 85°C. The ZX60-123LN-S+ is a viable option for engineers looking for a robust amplifier that combines low noise and high dynamic range in a small form factor.

Suppliers

Company
Product
Description
Supplier Links
500MHZ 12GHZ Rf Amplifier - 860-ZX60-123LN-S+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHZ 12GHZ Rf Amplifier
860-ZX60-123LN-S+
500MHZ 12GHZ Rf Amplifier 860-ZX60-123LN-S+
IC RF AMP LTE 500MHZ-12GHZ SMA Product overview: ZX60-123LN-S+ from Mini-Circuits is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ, 12GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 500MHZ, 12GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ZX60-123LN-S+ can be used for catalog matching and distributor lookup.

IC RF AMP LTE 500MHZ-12GHZ SMA Product overview: ZX60-123LN-S+ from Mini-Circuits is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ, 12GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 500MHZ, 12GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ZX60-123LN-S+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Amplifiers - ZX60-123LN-S+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
ZX60-123LN-S+
RF Amplifiers ZX60-123LN-S+
RF Amplifier IC LTE, Radar, UMTS, WiFi, WiMAX, WLAN 500MHz ~ 12GHz

RF Amplifier IC LTE, Radar, UMTS, WiFi, WiMAX, WLAN 500MHz ~ 12GHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 860-ZX60-123LN-S+ ZX60-123LN-S+
Product Name 500MHZ 12GHZ Rf Amplifier RF Amplifiers
Standards RoHS
Unlock Full Specs
to access all available technical data