Mini-Circuits RF and Wireless - RF Directional Coupler ZX30-9-4-S+

Description
8.9 DB DIR COUP, 5 - 1200 MHZ
Description
8.9 DB DIR COUP, 5 - 1200 MHZ

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Directional Coupler - ZX30-9-4-S+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Directional Coupler
ZX30-9-4-S+
RF and Wireless - RF Directional Coupler ZX30-9-4-S+
8.9 DB DIR COUP, 5 - 1200 MHZ

8.9 DB DIR COUP, 5 - 1200 MHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number ZX30-9-4-S+
Product Name RF and Wireless - RF Directional Coupler
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - CY8C4128LQI-BL473-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4766-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details