Mini-Circuits RF and Wireless - RF Misc ICs and Modules ZX05-63LH-S+

Description
DBM, RF/LO FREQ 750 - 6000 MHZ
Description
DBM, RF/LO FREQ 750 - 6000 MHZ

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - ZX05-63LH-S+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
ZX05-63LH-S+
RF and Wireless - RF Misc ICs and Modules ZX05-63LH-S+
DBM, RF/LO FREQ 750 - 6000 MHZ

DBM, RF/LO FREQ 750 - 6000 MHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number ZX05-63LH-S+
Product Name RF and Wireless - RF Misc ICs and Modules
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220SR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBT-343026-01 - CYBT-343026-01 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 2.3 V 3.6 V
View Details
2 suppliers
RF Receivers - 863-SI47901A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details