Mini-Circuits RF and Wireless - RF Power Dividers-Splitters ZFSC-2-5+

Description
2 WAYS PWSP, 10 - 1500 MHZ, 50
Description
2 WAYS PWSP, 10 - 1500 MHZ, 50

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Power Dividers-Splitters - ZFSC-2-5+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Power Dividers-Splitters
ZFSC-2-5+
RF and Wireless - RF Power Dividers-Splitters ZFSC-2-5+
2 WAYS PWSP, 10 - 1500 MHZ, 50

2 WAYS PWSP, 10 - 1500 MHZ, 50

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number ZFSC-2-5+
Product Name RF and Wireless - RF Power Dividers-Splitters
Unlock Full Specs
to access all available technical data

Similar Products

27.5 - 31.0 GHz Ka-Band Quad 4x2 Tx Beamformer - AWMF-0198 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
RF Amplifiers - BGA725L6E6327FTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology GPS; GPS/GNSS
Supply Voltage Other; 1.5V ~ 3.6V
Package Type 6-XFDFN
View Details
RF Receivers - SI4737-B20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 163 MHz
Bias Current 19.9 mA
View Details