Mini-Circuits RF and Wireless - RF Power Dividers-Splitters ZFSC-2-4+

Description
2 WAYS PWRSPLTR, 0.2 - 1000 MHZ
Description
2 WAYS PWRSPLTR, 0.2 - 1000 MHZ

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Power Dividers-Splitters - ZFSC-2-4+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Power Dividers-Splitters
ZFSC-2-4+
RF and Wireless - RF Power Dividers-Splitters ZFSC-2-4+
2 WAYS PWRSPLTR, 0.2 - 1000 MHZ

2 WAYS PWRSPLTR, 0.2 - 1000 MHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number ZFSC-2-4+
Product Name RF and Wireless - RF Power Dividers-Splitters
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120SB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYRF6936-40LTXC-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 54F652SDM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4765-A20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details