Mini-Circuits RF and Wireless - RF Power Dividers-Splitters ZFSC-2-10G+

Description
2 WAYS PWRSPLTR, 2000-10000 MHZ
Description
2 WAYS PWRSPLTR, 2000-10000 MHZ

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Power Dividers-Splitters - ZFSC-2-10G+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Power Dividers-Splitters
ZFSC-2-10G+
RF and Wireless - RF Power Dividers-Splitters ZFSC-2-10G+
2 WAYS PWRSPLTR, 2000-10000 MHZ

2 WAYS PWRSPLTR, 2000-10000 MHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number ZFSC-2-10G+
Product Name RF and Wireless - RF Power Dividers-Splitters
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
RFID, RF Access, Monitoring ICs - SP370-23-106-0 - Quarktwin Technology Ltd.
Specs
Device Type Receiver
Features RoHS
Supply Voltage 3.6V; Other; 1.9V ~ 3.6V
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 54F547DMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4768-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details