The ZFL-1000LNB+ is a low noise amplifier designed for applications in the VHF and UHF frequency ranges, operating from 0.1 to 1000 MHz. It features a typical noise figure of 2.9 dB and a gain of 20 dB across its frequency range. The amplifier is protected by US Patent 6,943,629 and is suitable for cellular and small signal amplification. Electrical specifications include a maximum output power at 1 dB compression of +3 dBm and an output third-order intercept point of +14 dBm. The input and output voltage standing wave ratios (VSWR) are 1.5:1 and 2.0:1, respectively. The device operates with a DC supply voltage of 15 V and a supply current of 60 mA. The ZFL-1000LNB+ is RoHS compliant and has an operating temperature range of -20°C to 71°C, with a storage temperature range of -55°C to 100°C. It is important to note that open load conditions are not recommended, as they may cause damage to the amplifier.
IC RF AMP CELLULAR 100KHZ-1GHZ Product overview: ZFL-1000LNB+ from Mini-Circuits is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ, 1GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 100KHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ZFL-1000LNB+ can be used for catalog matching and distributor lookup.
RF Amplifier IC Cellular, UHF, VHF 100kHz ~ 1GHz
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 860-ZFL-1000LNB+ | ZFL-1000LNB+ |
| Product Name | 100KHZ 1GHZ Rf Amplifier | RF Amplifiers |
| Standards | RoHS |