Mini-Circuits RF and Wireless - RF Directional Coupler ZFDC-20-5+

Description
19.5 DB DIR COUP, 0.1 - 2000 MHZ
Description
19.5 DB DIR COUP, 0.1 - 2000 MHZ

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Directional Coupler - ZFDC-20-5+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Directional Coupler
ZFDC-20-5+
RF and Wireless - RF Directional Coupler ZFDC-20-5+
19.5 DB DIR COUP, 0.1 - 2000 MHZ

19.5 DB DIR COUP, 0.1 - 2000 MHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number ZFDC-20-5+
Product Name RF and Wireless - RF Directional Coupler
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33110WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - CYBL11573-76FLXITCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 100122FC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4761-A20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details