MINI-CIRCUITS
ZFBT-4R2G+ -- RF AND WIRELESS - RF MISC ICS AND MODULES
Mini-Circuits
RF and Wireless - RF Misc ICs and Modules
ZFBT-4R2G+
Description
BIAS TEE / SMA / ROHS
-
Shenzhen Shengyu Electronics Technology Limited
Description
BIAS TEE / SMA / ROHS
Suppliers
RF and Wireless - RF Misc ICs and Modules
ZFBT-4R2G+
Supplier's Site
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ZFBT-4R2G+ |
|
Product Name
|
RF and Wireless - RF Misc ICs and Modules |
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 2.75 V 3.6 V
View Details
Data Rate
2.4 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details