Mini-Circuits RF and Wireless - RF Power Dividers-Splitters ZB4PD1-2000+

Description
DC PASS PWRSPLTR, 800 - 2000 MHZ
Description
DC PASS PWRSPLTR, 800 - 2000 MHZ

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Power Dividers-Splitters - ZB4PD1-2000+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Power Dividers-Splitters
ZB4PD1-2000+
RF and Wireless - RF Power Dividers-Splitters ZB4PD1-2000+
DC PASS PWRSPLTR, 800 - 2000 MHZ

DC PASS PWRSPLTR, 800 - 2000 MHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number ZB4PD1-2000+
Product Name RF and Wireless - RF Power Dividers-Splitters
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
RF Receivers - TDA5211XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Receiver
Supply Voltage 5V
Operating Frequency 310 to 350 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 100EL16MX - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Modems - ICs and Modules - SI2417-C-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details