Mini-Circuits RF and Wireless - RF Power Dividers-Splitters ZAPD-21-S+

Description
PWR DIV / SMA / ROHS
Description
PWR DIV / SMA / ROHS

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Power Dividers-Splitters - ZAPD-21-S+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Power Dividers-Splitters
ZAPD-21-S+
RF and Wireless - RF Power Dividers-Splitters ZAPD-21-S+
PWR DIV / SMA / ROHS

PWR DIV / SMA / ROHS

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number ZAPD-21-S+
Product Name RF and Wireless - RF Power Dividers-Splitters
Unlock Full Specs
to access all available technical data

Similar Products

13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
RF Transceiver ICs - CYBL10563-68FLXITTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI32282-A-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details