Mini-Circuits Attenuators YAT-15A+

Description
RF ATTENUATOR 15DB 50OHM 6VDFN
Datasheet
Description
RF ATTENUATOR 15DB 50OHM 6VDFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - YAT-15A+ - ODG (Origin Data Global)
Shenzhen, China
Attenuators
YAT-15A+
Attenuators YAT-15A+
RF ATTENUATOR 15DB 50OHM 6VDFN

RF ATTENUATOR 15DB 50OHM 6VDFN

Supplier's Site Datasheet
RF and Wireless - Attenuators - YAT-15A+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
YAT-15A+
RF and Wireless - Attenuators YAT-15A+
RF ATTENUATOR 15DB 50OHM 6VDFN

RF ATTENUATOR 15DB 50OHM 6VDFN

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number YAT-15A+ YAT-15A+
Product Name Attenuators RF and Wireless - Attenuators
Operating Frequency 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-CAAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - SI4744-C10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 26 mA
View Details