MINI-CIRCUITS
VLM-33W-2W-S+ -- RF MISC ICS AND MODULES
Mini-Circuits
RF Misc ICs and Modules
VLM-33W-2W-S+
Description
LIMITER / SMA / ROHS
-
ODG (Origin Data Global)
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
LIMITER / SMA / ROHS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
VLM-33W-2W-S+ |
VLM-33W-2W-S+ |
|
Product Name
|
RF Misc ICs and Modules |
RF and Wireless - RF Misc ICs and Modules |
|
Technology
|
General Purpose
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Interface
USB
Operating Frequency
2400 MHz
View Details
Device Type
Beamformers
Operating Frequency
2000 to 8000 MHz
View Details
Device Type
Receiver
Supply Voltage
1.8V
Operating Frequency
76 to 108 MHz
View Details
2 suppliers