Mini-Circuits Connectors,Interconnects VAT-3W2+

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Attenuation Value: 20dB @ 700MHz ~ 1.2GHz Frequency Range: 698MHz ~ 960MHz Power (Watts): 30 W Impedance: Not Required(ohm) Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Attenuation Value: 20dB @ 700MHz ~ 1.2GHz Frequency Range: 698MHz ~ 960MHz Power (Watts): 30 W Impedance: Not Required(ohm) Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Attenuation Value: 20dB @ 700MHz ~ 1.2GHz Frequency Range: 698MHz ~ 960MHz Power (Watts): 30 W Impedance: Not Required(ohm) Package / Case: 4-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Attenuation Value: 20dB @ 700MHz ~ 1.2GHz
Frequency Range: 698MHz ~ 960MHz
Power (Watts): 30 W
Impedance: Not Required(ohm)
Package / Case: 4-SMD, No Lead

Buy Now Datasheet
Attenuators - Interconnects 3 Db Fixed Attenuator, Dc - 6000 Mhz, 50 Mini-Circuits - 67AH8798 - Newark, An Avnet Company
Chicago, IL, United States
Attenuators - Interconnects 3 Db Fixed Attenuator, Dc - 6000 Mhz, 50 Mini-Circuits
67AH8798
Attenuators - Interconnects 3 Db Fixed Attenuator, Dc - 6000 Mhz, 50 Mini-Circuits 67AH8798
ATTENUATORS - INTERCONNECTS 3 DB FIXED ATTENUATOR, DC - 6000 MHZ, 50

ATTENUATORS - INTERCONNECTS 3 DB FIXED ATTENUATOR, DC - 6000 MHZ, 50

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 67AH8798
Product Name Connectors,Interconnects Attenuators - Interconnects 3 Db Fixed Attenuator, Dc - 6000 Mhz, 50 Mini-Circuits
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details