Mini-Circuits Connectors,Interconnects VAT-3A+

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Attenuation Value: 0.5dB ~ 31.5dB Frequency Range: 698MHz ~ 960MHz Power (Watts): 30 W Impedance: Not Required(ohm) Package / Case: 72-TFBGA
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Attenuation Value: 0.5dB ~ 31.5dB Frequency Range: 698MHz ~ 960MHz Power (Watts): 30 W Impedance: Not Required(ohm) Package / Case: 72-TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Attenuation Value: 0.5dB ~ 31.5dB Frequency Range: 698MHz ~ 960MHz Power (Watts): 30 W Impedance: Not Required(ohm) Package / Case: 72-TFBGA

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Attenuation Value: 0.5dB ~ 31.5dB
Frequency Range: 698MHz ~ 960MHz
Power (Watts): 30 W
Impedance: Not Required(ohm)
Package / Case: 72-TFBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.27mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm N Connector, N Straight Plug - 190110 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details