Mini-Circuits Connectors,Interconnects VAT-20W2+

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 20-WFQFN Exposed Pad Product Status: Active Attenuation Value: 0.5dB ~ 31.5dB Frequency Range: 863MHz ~ 873MHz Impedance: Not Required(ohm) Package / Case: 61-WFBGA, CSPBGA
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 20-WFQFN Exposed Pad Product Status: Active Attenuation Value: 0.5dB ~ 31.5dB Frequency Range: 863MHz ~ 873MHz Impedance: Not Required(ohm) Package / Case: 61-WFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 20-WFQFN Exposed Pad Product Status: Active Attenuation Value: 0.5dB ~ 31.5dB Frequency Range: 863MHz ~ 873MHz Impedance: Not Required(ohm) Package / Case: 61-WFBGA, CSPBGA

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 20-WFQFN Exposed Pad
Product Status: Active
Attenuation Value: 0.5dB ~ 31.5dB
Frequency Range: 863MHz ~ 873MHz
Impedance: Not Required(ohm)
Package / Case: 61-WFBGA, CSPBGA

Buy Now Datasheet
Connectors Mini-Circuits - 02AJ9896 - Newark, An Avnet Company
Chicago, IL, United States
Connectors Mini-Circuits
02AJ9896
Connectors Mini-Circuits 02AJ9896
CONNECTORS

CONNECTORS

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 02AJ9896
Product Name Connectors,Interconnects Connectors Mini-Circuits
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details