Mini-Circuits Connectors,Interconnects VAT-10W2+

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Product Status: Preliminary Attenuation Value: 0.5dB ~ 31.5dB Frequency Range: 698MHz ~ 960MHz Impedance: Not Required(ohm) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Product Status: Preliminary Attenuation Value: 0.5dB ~ 31.5dB Frequency Range: 698MHz ~ 960MHz Impedance: Not Required(ohm) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Product Status: Preliminary Attenuation Value: 0.5dB ~ 31.5dB Frequency Range: 698MHz ~ 960MHz Impedance: Not Required(ohm) Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Product Status: Preliminary
Attenuation Value: 0.5dB ~ 31.5dB
Frequency Range: 698MHz ~ 960MHz
Impedance: Not Required(ohm)
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
Attenuators - Interconnects 10 Db Fixed Attenuator, Dc - 6000 Mhz, 50 Mini-Circuits - 67AH8804 - Newark, An Avnet Company
Chicago, IL, United States
Attenuators - Interconnects 10 Db Fixed Attenuator, Dc - 6000 Mhz, 50 Mini-Circuits
67AH8804
Attenuators - Interconnects 10 Db Fixed Attenuator, Dc - 6000 Mhz, 50 Mini-Circuits 67AH8804
ATTENUATORS - INTERCONNECTS 10 DB FIXED ATTENUATOR, DC - 6000 MHZ, 50

ATTENUATORS - INTERCONNECTS 10 DB FIXED ATTENUATOR, DC - 6000 MHZ, 50

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 67AH8804
Product Name Connectors,Interconnects Attenuators - Interconnects 10 Db Fixed Attenuator, Dc - 6000 Mhz, 50 Mini-Circuits
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm M39029 Size 12 Socket - 190867 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
View Details