Mini-Circuits Connectors,Interconnects ULP-83+

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Bandwidth: 62MHz Filter Type: Filtered (EMI, RFI) - Commercial Insertion Loss: 1.2dB Mounting Type: Fixed Package / Case: TO-200AB, E-PUK
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Bandwidth: 62MHz Filter Type: Filtered (EMI, RFI) - Commercial Insertion Loss: 1.2dB Mounting Type: Fixed Package / Case: TO-200AB, E-PUK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Bandwidth: 62MHz Filter Type: Filtered (EMI, RFI) - Commercial Insertion Loss: 1.2dB Mounting Type: Fixed Package / Case: TO-200AB, E-PUK

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Frequency: 5kHz
Bandwidth: 62MHz
Filter Type: Filtered (EMI, RFI) - Commercial
Insertion Loss: 1.2dB
Mounting Type: Fixed
Package / Case: TO-200AB, E-PUK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details