Mini-Circuits' UFC-6000 is a frequency counter for measuring signals from 1 to 6000 MHz, housed in a rugged shielded case measuring 6.16" X 3.68" X 1.38" with a 16x2 LCD display, BNC(F) reference input, and SMA(F) signal input. It operates via USB power or external supply, supports internal or external 10 MHz reference, and includes Windows and Linux software with GUI and API access. Input impedance is 50 Ω, with VSWR of 1.1 up to 1500 MHz and 1.3 from 1500 to 6000 MHz. Maximum input power is +16 dBm at RF input and +13 dBm at reference input. The unit is RoHS compliant and operates from 0°C to +50°C.
Mini-Circuits’ UFC-6000 is a small, light weight Frequency Counter operating over the frequency range 1 to 6000 MHz. The counter is cased in a rugged shielded case (size of 6.16” X 3.68” X 1.38”) with a 16x2 character LCD display, a reference input BNC(F) port and a signal input SMA(F) port. Using the USB interface allows remote display of measured frequencies, and eliminates the need for an additional power supply. The counter can also operate independently using an external power supply. Full software support is provided for USB control, including our user-friendly GUI application for Windows and a full API and programming instructions for both Windows and Linux environments (32-bit and 64-bit systems). The latest version of the full software package can be downloaded from https://www.minicirc
| Mini-Circuits | |
|---|---|
| Product Category | Frequency Counters |
| Product Number | UFC-6000 |
| Product Name | USB FREQ COUNTER / RoHS |
| Operating Temp | 0.0 to 50 C (32 to 122 F) |