Mini-Circuits Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators TTCM4-4X+

Description
Manufacturer: AMIS Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Packaging: Bulk Part Status: Obsolete Frequency Range: 698MHz ~ 960MHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 2.1dB Return Loss (Min): 9.5dB Package / Case: Disc 22.50mm
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Packaging: Bulk Part Status: Obsolete Frequency Range: 698MHz ~ 960MHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 2.1dB Return Loss (Min): 9.5dB Package / Case: Disc 22.50mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Manufacturer: AMIS Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Packaging: Bulk Part Status: Obsolete Frequency Range: 698MHz ~ 960MHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 2.1dB Return Loss (Min): 9.5dB Package / Case: Disc 22.50mm

Manufacturer: AMIS
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Packaging: Bulk
Part Status: Obsolete
Frequency Range: 698MHz ~ 960MHz
Impedance - Unbalanced/Balanced: 50 / - Ohm
Phase Difference: 180° ±15
Insertion Loss (Max): 2.1dB
Return Loss (Min): 9.5dB
Package / Case: Disc 22.50mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Package / Form Factor Disc 22.50mm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JF-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 2195-200675-MCSOVT-B16.384MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details