Mini-Circuits RF and Wireless - Balun TTC1-33W+

Description
1:1 CORE & WIRE TRANSFORMER, 4.5
Datasheet
Description
1:1 CORE & WIRE TRANSFORMER, 4.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun TTC1-33W+
1:1 CORE & WIRE TRANSFORMER, 4.5

1:1 CORE & WIRE TRANSFORMER, 4.5

Supplier's Site
1:1 CORE & WIRE TRANSFORMER, 4.5

1:1 CORE & WIRE TRANSFORMER, 4.5

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number TTC1-33W+ TTC1-33W+
Product Name RF and Wireless - Balun Balun
Operating Frequency 4.5 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

GPS-RTK-SMA - AS-OPENHW-GPSRTKSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details
13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
RF Transceiver ICs - CYBL10462-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details