Mini-Circuits Balun TCW2-7200+

Description
1:2 LTCC XFMR, 5500 - 7200 MHZ
Datasheet
Description
1:2 LTCC XFMR, 5500 - 7200 MHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC XFMR, 5500 - 7200 MHZ

1:2 LTCC XFMR, 5500 - 7200 MHZ

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number TCW2-7200+
Product Name Balun
Operating Frequency 5500 to 7200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 2312-QPB9015TR7TR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Amplifiers - BGA725L6E6327FTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology GPS; GPS/GNSS
Supply Voltage Other; 1.5V ~ 3.6V
Package Type 6-XFDFN
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 100319QC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - 336-SI32184-A-FMRDKR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 40-VFQFN Exposed Pad
View Details