Mini-Circuits RF and Wireless - Balun TCW2-6000+

Description
1:2 LTCC TRANSFORMER, 3100 - 600
Datasheet
Description
1:2 LTCC TRANSFORMER, 3100 - 600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun TCW2-6000+
1:2 LTCC TRANSFORMER, 3100 - 600

1:2 LTCC TRANSFORMER, 3100 - 600

Supplier's Site
1:2 LTCC TRANSFORMER, 3100 - 600

1:2 LTCC TRANSFORMER, 3100 - 600

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number TCW2-6000+ TCW2-6000+
Product Name RF and Wireless - Balun Balun
Operating Frequency 3100 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24L01-REEL7-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 29F52SC - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Modems - ICs and Modules - SI2493-C-FS-ND - DigiKey
Specs
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details