Mini-Circuits RF and Wireless - Balun TCW2-272+

Description
1:2 LTCC TRANSFORMER, 2100 - 270
Datasheet
Description
1:2 LTCC TRANSFORMER, 2100 - 270
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun TCW2-272+
1:2 LTCC TRANSFORMER, 2100 - 270

1:2 LTCC TRANSFORMER, 2100 - 270

Supplier's Site
1:2 LTCC TRANSFORMER, 2100 - 270

1:2 LTCC TRANSFORMER, 2100 - 270

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number TCW2-272+ TCW2-272+
Product Name RF and Wireless - Balun Balun
Operating Frequency 2100 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-CFAC-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 54LS37/BCA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - SI32193-A-ZM2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details