Mini-Circuits RF and Wireless - Balun TCW1-392+

Description
1:1 LTCC TRANSFORMER, 3300 - 390
Datasheet
Description
1:1 LTCC TRANSFORMER, 3300 - 390
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun TCW1-392+
1:1 LTCC TRANSFORMER, 3300 - 390

1:1 LTCC TRANSFORMER, 3300 - 390

Supplier's Site
1:1 LTCC TRANSFORMER, 3300 - 390

1:1 LTCC TRANSFORMER, 3300 - 390

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number TCW1-392+ TCW1-392+
Product Name RF and Wireless - Balun Balun
Operating Frequency 3300 to 3900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-CFAC-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - SI4739-B20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 163 MHz
Bias Current 19.9 mA
View Details