Mini-Circuits RF and Wireless - Balun TCN2-45+

Description
1:2 LTCC TRANSFORMER, 3300 - 450
Description
1:2 LTCC TRANSFORMER, 3300 - 450

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun TCN2-45+
1:2 LTCC TRANSFORMER, 3300 - 450

1:2 LTCC TRANSFORMER, 3300 - 450

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number TCN2-45+
Product Name RF and Wireless - Balun
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW1000-I-TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 3500 to 6500 MHz
View Details
RF Transceiver ICs - 448-CYRF6936-40LFXC-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
2 suppliers
Logic - Buffers, Drivers, Receivers, Transceivers - 54126DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4767-A20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details