The TCN2-14+ is a ceramic balun designed for wideband applications, operating within a frequency range of 700 to 1400 MHz. It features a miniature size of 0.12"x0.06"x0.037" and is constructed using LTCC technology, which contributes to its low cost and aqueous washability. The balun has a 1:2 impedance ratio and exhibits an insertion loss of 0.5 dB at 800-1000 MHz, with a maximum input RF power rating of 5W, derating to 2.5W at 100°C. It is suitable for various applications including TDMA, CDMA, GSM, WAN, TACS, AMPS, and NAMPS. The operating temperature range is from -55°C to 100°C, making it versatile for different environmental conditions. The product is also RoHS compliant and available in tape and reel packaging.
1:2 LTCC TRANSFORMER, 700 - 1400 Product overview: TCN2-14+ from Mini-Circuits is a Balun for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Balun, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 849-TCN2-14+ can be used for catalog matching and distributor lookup.
RF Balun 700MHz ~ 1.4GHz 1:2 6-SMD, No Lead
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Data Baluns | Data Baluns |
| Product Number | 849-TCN2-14+ | TCN2-14+ |
| Product Name | Balun | Balun |