The TCN1-10+ is a ceramic balun designed for RF applications, operating within a frequency range of 680 to 1050 MHz with a characteristic impedance of 50,Ѷ. It features a miniature size of 0.12"x0.06"x0.037" and is constructed using low-temperature co-fired ceramic (LTCC) technology. The balun can handle a maximum input RF power of 5W, which derates to 2.5W at 100°C, and operates effectively in temperatures ranging from -55°C to 100°C. The device exhibits low insertion loss, with typical values of 0.7 dB at 800-900 MHz and 0.9 dB across the broader frequency range. It also maintains phase unbalance of 1.0 degrees and amplitude unbalance of 0.25 dB at 800-900 MHz. The TCN1-10+ is RoHS compliant and is available in tape and reel packaging, making it suitable for automated assembly processes. Applications include TDMA, CDMA, GSM, WAN, TACS, and AMPS.
1:1 LTCC TRANSFORMER, 680 - 1050 Product overview: TCN1-10+ from Mini-Circuits is a Balun for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Balun, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 849-TCN1-10+ can be used for catalog matching and distributor lookup.
RF Balun 680MHz ~ 1.05GHz 50 / 50Ohm 6-SMD, No Lead
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Data Baluns | Data Baluns |
| Product Number | 849-TCN1-10+ | TCN1-10+ |
| Product Name | Balun | Balun |