Mini-Circuits Balun TCM2-43X+

Description
1:2 CORE & WIRE TRANSFORMER, 10
Datasheet
Description
1:2 CORE & WIRE TRANSFORMER, 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:2 CORE & WIRE TRANSFORMER, 10

1:2 CORE & WIRE TRANSFORMER, 10

Supplier's Site Datasheet
RF and Wireless - Balun TCM2-43X+
1:2 CORE & WIRE TRANSFORMER, 10

1:2 CORE & WIRE TRANSFORMER, 10

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number TCM2-43X+ TCM2-43X+
Product Name Balun RF and Wireless - Balun
Operating Frequency 10 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW1000-I-TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 3500 to 6500 MHz
View Details
RF Transceiver ICs - 448-CYW20733A2KFB1G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3V
View Details
RF Receivers - 863-SI47921A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details