Mini-Circuits Balun - TCM2-1T+ TCM2-1T+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 360365-TCM2-1T+ Family Name: TCM Introduction Date: August 11, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 360365-TCM2-1T+ Family Name: TCM Introduction Date: August 11, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - TCM2-1T+ - 360365-TCM2-1T+ - Win Source Electronics
Laguna Hills, CA, United States
Balun - TCM2-1T+
360365-TCM2-1T+
Balun - TCM2-1T+ 360365-TCM2-1T+
Manufacturer: Mini-Circuits Win Source Part Number: 360365-TCM2-1T+ Family Name: TCM Introduction Date: August 11, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 360365-TCM2-1T+
Family Name: TCM
Introduction Date: August 11, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 360365-TCM2-1T+
Product Name Balun - TCM2-1T+
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details