Mini-Circuits RF and Wireless - RF Directional Coupler TCD-9-1W-75X+

Description
RF DIR COUPLER 5MHZ-2GHZ 6SMD
Description
RF DIR COUPLER 5MHZ-2GHZ 6SMD

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Directional Coupler - TCD-9-1W-75X+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Directional Coupler
TCD-9-1W-75X+
RF and Wireless - RF Directional Coupler TCD-9-1W-75X+
RF DIR COUPLER 5MHZ-2GHZ 6SMD

RF DIR COUPLER 5MHZ-2GHZ 6SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number TCD-9-1W-75X+
Product Name RF and Wireless - RF Directional Coupler
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW4390DKWBG-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Supply Voltage 3.3V
View Details
RF Receivers - SI4762-A20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details