Mini-Circuits RF Directional Coupler - TCD-16-122-75X+ TCD-16-122-75X+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 936241-TCD-16-122-75 X+ Features: RF Directional Coupler CATV, Cellular 5MHz ~ 1.25GHz 16.5 ± 0.5dB 1W 6-SMD, Flat Leads Package: Reel - TR Package: 6-SMD, Flat Leads Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 936241-TCD-16-122-75 X+ Features: RF Directional Coupler CATV, Cellular 5MHz ~ 1.25GHz 16.5 ± 0.5dB 1W 6-SMD, Flat Leads Package: Reel - TR Package: 6-SMD, Flat Leads Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - TCD-16-122-75X+ - 936241-TCD-16-122-75X+ - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - TCD-16-122-75X+
936241-TCD-16-122-75X+
RF Directional Coupler - TCD-16-122-75X+ 936241-TCD-16-122-75X+
Manufacturer: Mini-Circuits Win Source Part Number: 936241-TCD-16-122-75 X+ Features: RF Directional Coupler CATV, Cellular 5MHz ~ 1.25GHz 16.5 ± 0.5dB 1W 6-SMD, Flat Leads Package: Reel - TR Package: 6-SMD, Flat Leads Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 936241-TCD-16-122-75X+
Features: RF Directional Coupler CATV, Cellular 5MHz ~ 1.25GHz 16.5 ± 0.5dB 1W 6-SMD, Flat Leads
Package: Reel - TR
Package: 6-SMD, Flat Leads
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 936241-TCD-16-122-75X+
Product Name RF Directional Coupler - TCD-16-122-75X+
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-715 ZXC-715XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details