Mini-Circuits RF Misc ICs and Modules TCBT-14R+

Description
BIAS TEE SMT, 10 MHZ - 10 GHZ, 5
Datasheet
Description
BIAS TEE SMT, 10 MHZ - 10 GHZ, 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - TCBT-14R+ - ODG (Origin Data Global)
Shenzhen, China
RF Misc ICs and Modules
TCBT-14R+
RF Misc ICs and Modules TCBT-14R+
BIAS TEE SMT, 10 MHZ - 10 GHZ, 5

BIAS TEE SMT, 10 MHZ - 10 GHZ, 5

Supplier's Site Datasheet
RF and Wireless - RF Misc ICs and Modules - TCBT-14R+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
TCBT-14R+
RF and Wireless - RF Misc ICs and Modules TCBT-14R+
BIAS TEE SMT, 10 MHZ - 10 GHZ, 5

BIAS TEE SMT, 10 MHZ - 10 GHZ, 5

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number TCBT-14R+ TCBT-14R+
Product Name RF Misc ICs and Modules RF and Wireless - RF Misc ICs and Modules
Technology General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 5 (802.11ac) - CYW43022 - CYW43022 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Transceiver ICs - 4823-NRF52810-QFAA-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - SI4744-C10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 26 mA
View Details