Mini-Circuits RF Misc ICs and Modules - TCBT-14+ TCBT-14+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 712477-TCBT-14+ Family Name: TCBT-14 Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1742+ Introduction Date: November 05, 2010 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 712477-TCBT-14+ Family Name: TCBT-14 Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1742+ Introduction Date: November 05, 2010 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - TCBT-14+ - 712477-TCBT-14+ - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - TCBT-14+
712477-TCBT-14+
RF Misc ICs and Modules - TCBT-14+ 712477-TCBT-14+
Manufacturer: Mini-Circuits Win Source Part Number: 712477-TCBT-14+ Family Name: TCBT-14 Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1742+ Introduction Date: November 05, 2010 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 712477-TCBT-14+
Family Name: TCBT-14
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1742+
Introduction Date: November 05, 2010
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 712477-TCBT-14+
Product Name RF Misc ICs and Modules - TCBT-14+
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details